Viking Technology Inductors, Coils, Chokes - Fixed Inductors WL05JT7N5

Description
Manufacturer: Viking Tech Win Source Part Number: 1329224-WL05JT7N5 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Inductance: 7.5 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 50 @ 1GHz Frequency - Self Resonant: 4.5GHz DC Resistance (DCR): 140mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL05JT7N5TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 1329224-WL05JT7N5 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Inductance: 7.5 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 50 @ 1GHz Frequency - Self Resonant: 4.5GHz DC Resistance (DCR): 140mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL05JT7N5TR RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1329224-WL05JT7N5 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1329224-WL05JT7N5
Inductors, Coils, Chokes - Fixed Inductors 1329224-WL05JT7N5
Manufacturer: Viking Tech Win Source Part Number: 1329224-WL05JT7N5 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm) Inductance: 7.5 nH Height - Seated (Max): 0.060" (1.52mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Ratings: AEC-Q200 Material - Core: Ceramic Q @ Freq: 50 @ 1GHz Frequency - Self Resonant: 4.5GHz DC Resistance (DCR): 140mOhm Max Supplier Device Package: 0805 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 600 mA Inductance Frequency - Test: 250 MHz HTSUS: 5833.40.0000 Other Part Number: 2577-WL05JT7N5TR RoHS Status: ROHS3 Compliant

Manufacturer: Viking Tech
Win Source Part Number: 1329224-WL05JT7N5
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.090" L x 0.068" W (2.29mm x 1.73mm)
Inductance: 7.5 nH
Height - Seated (Max): 0.060" (1.52mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Ratings: AEC-Q200
Material - Core: Ceramic
Q @ Freq: 50 @ 1GHz
Frequency - Self Resonant: 4.5GHz
DC Resistance (DCR): 140mOhm Max
Supplier Device Package: 0805
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 600 mA
Inductance Frequency - Test: 250 MHz
HTSUS: 5833.40.0000
Other Part Number: 2577-WL05JT7N5TR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1329224-WL05JT7N5
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 5 (+/- %)
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2333JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details