Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1104674-WL03JT47N
Packaging: Tape & Reel
Length: 1.8 mm
Inductance: 47 nH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ceramic
Self Resonant Frequency: 2 GHz
Height: 1.02 mm
Categories: OEM Parts(T-Z)
DC Resistance (DCR): 280 mΩ
Case / Package: 0603
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.12 mm
Max DC Current: 600 mA
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1104674-WL03JT47N |
| Product Name | OEM Parts - OEM Parts (T - Z) - WL03JT47N |