Viking Technology Automotive SMD 249 OHM 6W Resistor TAR03FTBM2490

Description
RES SMD 249 OHM 1/6W 0603 / 249 Ohms ±1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Product overview: TAR03FTBM2490 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 249 OHM, 6W, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 249 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TAR03FTBM2490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 249 OHM 1/6W 0603 / 249 Ohms ±1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Product overview: TAR03FTBM2490 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 249 OHM, 6W, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 249 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TAR03FTBM2490 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 249 OHM 6W Resistor - 52-TAR03FTBM2490 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 249 OHM 6W Resistor
52-TAR03FTBM2490
Automotive SMD 249 OHM 6W Resistor 52-TAR03FTBM2490
RES SMD 249 OHM 1/6W 0603 / 249 Ohms ±1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Product overview: TAR03FTBM2490 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 249 OHM, 6W, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 249 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TAR03FTBM2490 can be used for catalog matching and distributor lookup.

RES SMD 249 OHM 1/6W 0603 / 249 Ohms ±1% 0.167W, 1/6W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Product overview: TAR03FTBM2490 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 249 OHM, 6W, 0.167W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 249 OHM, 6W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TAR03FTBM2490 can be used for catalog matching and distributor lookup.

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1381596-TAR03FTBM2490 - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1381596-TAR03FTBM2490
Resistors - Chip Resistor - Surface Mount 1381596-TAR03FTBM2490
Win Source Part Number: 1381596-TAR03FTBM249 0 Category: Resistors>Chip Resistor - Surface Mount Series: TAR Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Package: Tape & Box (TB) Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm) Height - Seated (Max): 0.022" (0.55mm) Tolerance: ±1% Temperature Coefficient: ±10ppm/°C Ratings: AEC-Q200 Power (Watts): 0.167W, 1/6W Composition: Thin Film Number of Terminations: 2 Resistance: 249 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected Mfr: Viking Tech Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1381596-TAR03FTBM2490
Category: Resistors>Chip Resistor - Surface Mount
Series: TAR
Features: Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant
Package: Tape & Box (TB)
Size / Dimension: 0.061" L x 0.031" W (1.55mm x 0.80mm)
Height - Seated (Max): 0.022" (0.55mm)
Tolerance: ±1%
Temperature Coefficient: ±10ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.167W, 1/6W
Composition: Thin Film
Number of Terminations: 2
Resistance: 249 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
Mfr: Viking Tech
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-TAR03FTBM2490 1381596-TAR03FTBM2490
Product Name Automotive SMD 249 OHM 6W Resistor Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 249 ohms 249 ohms
Technology / Construction MetalFilm; Thin Film (Chip)
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4757003 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623719-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 470 ohms
Tolerance 10 +/- %
View Details
2 suppliers