Viking Technology OEM Parts - OEM Parts (O - R) - RS-0402-47K-1%-0.0625W RS-0402-47K-1%-0.0625W

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033617-RS-0402-47K- 1%-0.0625W Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033617-RS-0402-47K- 1%-0.0625W Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RS-0402-47K-1%-0.0625W - 1033617-RS-0402-47K-1%-0.0625W - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RS-0402-47K-1%-0.0625W
1033617-RS-0402-47K-1%-0.0625W
OEM Parts - OEM Parts (O - R) - RS-0402-47K-1%-0.0625W 1033617-RS-0402-47K-1%-0.0625W
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1033617-RS-0402-47K- 1%-0.0625W Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1033617-RS-0402-47K-1%-0.0625W
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1033617-RS-0402-47K-1%-0.0625W
Product Name OEM Parts - OEM Parts (O - R) - RS-0402-47K-1%-0.0625W
Unlock Full Specs
to access all available technical data

Similar Products