Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1170593-PCS127MT102
Inductance: 1 mH
Resistance: 1.82 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1170593-PCS127MT102 |
| Product Name | Custom Parts - Custom Parts (N - R) - PCS127MT102 |