Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1150872-LR12FTDR001
Resistance: 1 Ω
Power Rating: 3 W
Categories: Custom Parts
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1150872-LR12FTDR001 |
| Product Name | Custom Parts - Custom Parts (J - M) - LR12FTDR001 |