VIKING TECHNOLOGY
LR10FTDAR004 -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Viking Technology
Resistors - Chip Resistor - Surface Mount
LR10FTDAR004
Description
RES 4M OHM 1% 1.5W 2010
-
Acme Chip Technology Co., Limited
Description
RES 4M OHM 1% 1.5W 2010
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
LR10FTDAR004 |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
MetalFilm
|
|
Mounting / Packaging
|
2010; 2010 (5025 Metric)
|
|
Resistance Range
|
0.0040 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Resistance Range
0.0030 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details