Viking Technology Resistors - Chip Resistor - Surface Mount HMR06JL7--200M

Description
Win Source Part Number: 1063260-HMR06JL7--20 0M Category: Resistors>Chip Resistor - Surface Mount Series: HMR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-HMR06JL7--200MT R
Request a Quote Datasheet
Description
Win Source Part Number: 1063260-HMR06JL7--20 0M Category: Resistors>Chip Resistor - Surface Mount Series: HMR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-HMR06JL7--200MT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1063260-HMR06JL7--200M
Resistors - Chip Resistor - Surface Mount 1063260-HMR06JL7--200M
Win Source Part Number: 1063260-HMR06JL7--20 0M Category: Resistors>Chip Resistor - Surface Mount Series: HMR Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±500ppm/°C Power (Watts): 0.25W, 1/4W Composition: Thick Film Number of Terminations: 2 Resistance: 200 mOhms Package / Case: 1206 (3216 Metric) Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm) Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-HMR06JL7--200MT R

Win Source Part Number: 1063260-HMR06JL7--200M
Category: Resistors>Chip Resistor - Surface Mount
Series: HMR
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±500ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Thick Film
Number of Terminations: 2
Resistance: 200 mOhms
Package / Case: 1206 (3216 Metric)
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.122" L x 0.061" W (3.10mm x 1.55mm)
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000
Mfr: Viking Tech
Other Names: 2577-HMR06JL7--200MTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1063260-HMR06JL7--200M
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.2000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details