Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1115342-CSRV0207FTDT
Temperature Coefficient: 50 ppm/°C
Resistance: 1 MΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1115342-CSRV0207FTDT1004 |
| Product Name | Custom Parts - Custom Parts (B - D) - CSRV0207FTDT1004 |