Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1107202-CSRV0207FTDT
Resistance: 68 Ω
Power Rating: 1 W
Categories: Custom Parts
Case / Package: 0207
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1107202-CSRV0207FTDT0680 |
| Product Name | Custom Parts - Custom Parts (B - D) - CSRV0207FTDT0680 |