Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053557-CSRV0204FTDV
Mounting: SMD (SMT)
Resistance: 909 Ω
Power Rating: 250 mW
Categories: OEM Parts(C-E)
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053557-CSRV0204FTDV9090 |
| Product Name | OEM Parts - OEM Parts (C - E) - CSRV0204FTDV9090 |