Viking Technology Through Hole Resistors - CSR0207FTDU5100 CSR0207FTDU5100

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053519-CSR0207FTDU5 100 Mounting: SMD (SMT) Resistance: 510 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU5100CSR02 07FTDU5100-; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053519-CSR0207FTDU5 100 Mounting: SMD (SMT) Resistance: 510 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU5100CSR02 07FTDU5100-; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0207FTDU5100 - 1053519-CSR0207FTDU5100 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0207FTDU5100
1053519-CSR0207FTDU5100
Through Hole Resistors - CSR0207FTDU5100 1053519-CSR0207FTDU5100
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053519-CSR0207FTDU5 100 Mounting: SMD (SMT) Resistance: 510 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU5100CSR02 07FTDU5100-; Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053519-CSR0207FTDU5100
Mounting: SMD (SMT)
Resistance: 510 Ω
Power Rating: 500 mW
Categories: Through Hole Resistors
Case / Package: 0207
Alternative Parts (Cross-Reference): CSR0207FTDU5100CSR0207FTDU5100-;
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053519-CSR0207FTDU5100
Product Name Through Hole Resistors - CSR0207FTDU5100
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details