Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053518-CSR0207FTDU4
Mounting: SMD (SMT)
Resistance: 499 Ω
Power Rating: 500 mW
Categories: Through Hole Resistors
Case / Package: 0207
Alternative Parts (Cross-Reference): CSR0207FTDU4990CSR02
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1053518-CSR0207FTDU4990 |
| Product Name | Through Hole Resistors - CSR0207FTDU4990 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |