Viking Technology Through Hole Resistors - CSR0207FTDU0560 CSR0207FTDU0560

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053516-CSR0207FTDU0 560 Mounting: SMD (SMT) Resistance: 56 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU0560CSR02 07FTDU0560-; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053516-CSR0207FTDU0 560 Mounting: SMD (SMT) Resistance: 56 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU0560CSR02 07FTDU0560-; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0207FTDU0560 - 1053516-CSR0207FTDU0560 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0207FTDU0560
1053516-CSR0207FTDU0560
Through Hole Resistors - CSR0207FTDU0560 1053516-CSR0207FTDU0560
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053516-CSR0207FTDU0 560 Mounting: SMD (SMT) Resistance: 56 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU0560CSR02 07FTDU0560-; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053516-CSR0207FTDU0560
Mounting: SMD (SMT)
Resistance: 56 Ω
Power Rating: 500 mW
Categories: Through Hole Resistors
Case / Package: 0207
Alternative Parts (Cross-Reference): CSR0207FTDU0560CSR0207FTDU0560-;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053516-CSR0207FTDU0560
Product Name Through Hole Resistors - CSR0207FTDU0560
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details