Viking Technology Through Hole Resistors - CSR0207FTDU0010 CSR0207FTDU0010

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053515-CSR0207FTDU0 010 Mounting: SMD (SMT) Resistance: 1 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU0010CSR02 07FTDU0010-; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053515-CSR0207FTDU0 010 Mounting: SMD (SMT) Resistance: 1 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU0010CSR02 07FTDU0010-; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0207FTDU0010 - 1053515-CSR0207FTDU0010 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0207FTDU0010
1053515-CSR0207FTDU0010
Through Hole Resistors - CSR0207FTDU0010 1053515-CSR0207FTDU0010
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053515-CSR0207FTDU0 010 Mounting: SMD (SMT) Resistance: 1 Ω Power Rating: 500 mW Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDU0010CSR02 07FTDU0010-; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053515-CSR0207FTDU0010
Mounting: SMD (SMT)
Resistance: 1 Ω
Power Rating: 500 mW
Categories: Through Hole Resistors
Case / Package: 0207
Alternative Parts (Cross-Reference): CSR0207FTDU0010CSR0207FTDU0010-;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053515-CSR0207FTDU0010
Product Name Through Hole Resistors - CSR0207FTDU0010
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details