Viking Technology Through Hole Resistors - CSR0207FTDT0220 CSR0207FTDT0220

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053512-CSR0207FTDT0 220 Mounting: SMD (SMT) Resistance: 22 Ω Power Rating: 1 W Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDT0220CSR02 07FTDT0220-; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053512-CSR0207FTDT0 220 Mounting: SMD (SMT) Resistance: 22 Ω Power Rating: 1 W Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDT0220CSR02 07FTDT0220-; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0207FTDT0220 - 1053512-CSR0207FTDT0220 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0207FTDT0220
1053512-CSR0207FTDT0220
Through Hole Resistors - CSR0207FTDT0220 1053512-CSR0207FTDT0220
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053512-CSR0207FTDT0 220 Mounting: SMD (SMT) Resistance: 22 Ω Power Rating: 1 W Categories: Through Hole Resistors Case / Package: 0207 Alternative Parts (Cross-Reference): CSR0207FTDT0220CSR02 07FTDT0220-; Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053512-CSR0207FTDT0220
Mounting: SMD (SMT)
Resistance: 22 Ω
Power Rating: 1 W
Categories: Through Hole Resistors
Case / Package: 0207
Alternative Parts (Cross-Reference): CSR0207FTDT0220CSR0207FTDT0220-;
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053512-CSR0207FTDT0220
Product Name Through Hole Resistors - CSR0207FTDT0220
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers