Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053511-CSR0204FTDV5
Mounting: SMD (SMT)
Resistance: 5.1 mΩ
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1053511-CSR0204FTDV5104 |
| Product Name | Through Hole Resistors - CSR0204FTDV5104 |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |