Viking Technology 25W Resistor CSR0204FTDV5102

Description
MM0204 51, 0K 1% 0, 25W TK50 RoHSconf Product overview: CSR0204FTDV5102 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CSR0204FTDV5102 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MM0204 51, 0K 1% 0, 25W TK50 RoHSconf Product overview: CSR0204FTDV5102 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CSR0204FTDV5102 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
25W Resistor - 53-CSR0204FTDV5102 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
MM0204 51, 0K 1% 0, 25W TK50 RoHSconf Product overview: CSR0204FTDV5102 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CSR0204FTDV5102 can be used for catalog matching and distributor lookup.

MM0204 51, 0K 1% 0, 25W TK50 RoHSconf Product overview: CSR0204FTDV5102 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CSR0204FTDV5102 can be used for catalog matching and distributor lookup.

Supplier's Site
Through Hole Resistors - CSR0204FTDV5102 - 1053510-CSR0204FTDV5102 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0204FTDV5102
1053510-CSR0204FTDV5102
Through Hole Resistors - CSR0204FTDV5102 1053510-CSR0204FTDV5102
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053510-CSR0204FTDV5 102 Mounting: SMD (SMT) Resistance: 51 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053510-CSR0204FTDV5102
Mounting: SMD (SMT)
Resistance: 51 kΩ
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 53-CSR0204FTDV5102 1053510-CSR0204FTDV5102
Product Name 25W Resistor Through Hole Resistors - CSR0204FTDV5102
Resistance Range 51000 ohms 51000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details