Viking Technology Through Hole Resistors - CSR0204FTDV4321 CSR0204FTDV4321

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053509-CSR0204FTDV4 321 Mounting: SMD (SMT) Resistance: 4.32 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053509-CSR0204FTDV4 321 Mounting: SMD (SMT) Resistance: 4.32 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0204FTDV4321 - 1053509-CSR0204FTDV4321 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0204FTDV4321
1053509-CSR0204FTDV4321
Through Hole Resistors - CSR0204FTDV4321 1053509-CSR0204FTDV4321
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053509-CSR0204FTDV4 321 Mounting: SMD (SMT) Resistance: 4.32 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053509-CSR0204FTDV4321
Mounting: SMD (SMT)
Resistance: 4.32 kΩ
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053509-CSR0204FTDV4321
Product Name Through Hole Resistors - CSR0204FTDV4321
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers