Viking Technology Through Hole Resistors - CSR0204FTDV2202 CSR0204FTDV2202

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053508-CSR0204FTDV2 202 Mounting: SMD (SMT) Resistance: 22 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053508-CSR0204FTDV2 202 Mounting: SMD (SMT) Resistance: 22 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0204FTDV2202 - 1053508-CSR0204FTDV2202 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0204FTDV2202
1053508-CSR0204FTDV2202
Through Hole Resistors - CSR0204FTDV2202 1053508-CSR0204FTDV2202
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053508-CSR0204FTDV2 202 Mounting: SMD (SMT) Resistance: 22 kΩ Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053508-CSR0204FTDV2202
Mounting: SMD (SMT)
Resistance: 22 kΩ
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: 0204
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now
SMD 0.25W 22000ohm 200V Resistor - 53-CSR0204FTDV2202 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 22000ohm 200V Resistor
53-CSR0204FTDV2202
SMD 0.25W 22000ohm 200V Resistor 53-CSR0204FTDV2202
Fixed Resistor, Metal Film, 0.25W, 22000ohm, 200V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 1406, MELF Product overview: CSR0204FTDV2202 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 22000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 22000ohm, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CSR0204FTDV2202 can be used for catalog matching and distributor lookup.

Fixed Resistor, Metal Film, 0.25W, 22000ohm, 200V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 1406, MELF Product overview: CSR0204FTDV2202 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 22000ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 22000ohm, 200V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CSR0204FTDV2202 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors
Product Number 1053508-CSR0204FTDV2202 53-CSR0204FTDV2202
Product Name Through Hole Resistors - CSR0204FTDV2202 SMD 0.25W 22000ohm 200V Resistor
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363312 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details