Viking Technology Through Hole Resistors - CSR0204FTDV0470 CSR0204FTDV0470

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053507-CSR0204FTDV0 470 Mounting: SMD (SMT) Resistance: 47 Ω Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Alternative Parts (Cross-Reference): CSR0204FTDV0470CSR02 04FTDV0470-; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053507-CSR0204FTDV0 470 Mounting: SMD (SMT) Resistance: 47 Ω Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Alternative Parts (Cross-Reference): CSR0204FTDV0470CSR02 04FTDV0470-; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CSR0204FTDV0470 - 1053507-CSR0204FTDV0470 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CSR0204FTDV0470
1053507-CSR0204FTDV0470
Through Hole Resistors - CSR0204FTDV0470 1053507-CSR0204FTDV0470
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053507-CSR0204FTDV0 470 Mounting: SMD (SMT) Resistance: 47 Ω Power Rating: 250 mW Categories: Through Hole Resistors Case / Package: 0204 Alternative Parts (Cross-Reference): CSR0204FTDV0470CSR02 04FTDV0470-; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053507-CSR0204FTDV0470
Mounting: SMD (SMT)
Resistance: 47 Ω
Power Rating: 250 mW
Categories: Through Hole Resistors
Case / Package: 0204
Alternative Parts (Cross-Reference): CSR0204FTDV0470CSR0204FTDV0470-;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1053507-CSR0204FTDV0470
Product Name Through Hole Resistors - CSR0204FTDV0470
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details