Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053370-CS75GTGR002
Resistance: 2 mΩ
Power Rating: 2 W
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053370-CS75GTGR002 |
| Product Name | OEM Parts - OEM Parts (C - E) - CS75GTGR002 |