Viking Technology OEM Parts - OEM Parts (C - E) - CS75FTKR050 CS75FTKR050

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984004-CS75FTKR050 Resistance: 50 mΩ Power Rating: 2 W Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984004-CS75FTKR050 Resistance: 50 mΩ Power Rating: 2 W Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (C - E) - CS75FTKR050 - 984004-CS75FTKR050 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (C - E) - CS75FTKR050
984004-CS75FTKR050
OEM Parts - OEM Parts (C - E) - CS75FTKR050 984004-CS75FTKR050
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 984004-CS75FTKR050 Resistance: 50 mΩ Power Rating: 2 W Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984004-CS75FTKR050
Resistance: 50 mΩ
Power Rating: 2 W
Categories: OEM Parts(C-E)
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 984004-CS75FTKR050
Product Name OEM Parts - OEM Parts (C - E) - CS75FTKR050
Unlock Full Specs
to access all available technical data