Viking Technology Custom Parts - Custom Parts (B - D) - CS75FTKR022 CS75FTKR022

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116374-CS75FTKR022 Resistance: 22 mΩ Power Rating: 2 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116374-CS75FTKR022 Resistance: 22 mΩ Power Rating: 2 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CS75FTKR022 - 1116374-CS75FTKR022 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CS75FTKR022
1116374-CS75FTKR022
Custom Parts - Custom Parts (B - D) - CS75FTKR022 1116374-CS75FTKR022
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1116374-CS75FTKR022 Resistance: 22 mΩ Power Rating: 2 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Non-Compliant

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1116374-CS75FTKR022
Resistance: 22 mΩ
Power Rating: 2 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1116374-CS75FTKR022
Product Name Custom Parts - Custom Parts (B - D) - CS75FTKR022
Unlock Full Specs
to access all available technical data