Viking Technology Custom Parts - Custom Parts (B - D) - CS75FTFR008 CS75FTFR008

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153909-CS75FTFR008 Resistance: 8 mΩ Power Rating: 2 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153909-CS75FTFR008 Resistance: 8 mΩ Power Rating: 2 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CS75FTFR008 - 1153909-CS75FTFR008 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CS75FTFR008
1153909-CS75FTFR008
Custom Parts - Custom Parts (B - D) - CS75FTFR008 1153909-CS75FTFR008
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1153909-CS75FTFR008 Resistance: 8 mΩ Power Rating: 2 W Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1153909-CS75FTFR008
Resistance: 8 mΩ
Power Rating: 2 W
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1153909-CS75FTFR008
Product Name Custom Parts - Custom Parts (B - D) - CS75FTFR008
Unlock Full Specs
to access all available technical data