Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1133782-CS12FTFSR150
Temperature Coefficient: 200 ppm/°C
Resistance: 150 mΩ
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1133782-CS12FTFSR150 |
| Product Name | Custom Parts - Custom Parts (B - D) - CS12FTFSR150 |