Viking Technology Custom Parts - Custom Parts (B - D) - CS12FTER160 CS12FTER160

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159538-CS12FTER160 Resistance: 160 mΩ Power Rating: 1 W Categories: Custom Parts Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159538-CS12FTER160 Resistance: 160 mΩ Power Rating: 1 W Categories: Custom Parts Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (B - D) - CS12FTER160 - 1159538-CS12FTER160 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CS12FTER160
1159538-CS12FTER160
Custom Parts - Custom Parts (B - D) - CS12FTER160 1159538-CS12FTER160
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1159538-CS12FTER160 Resistance: 160 mΩ Power Rating: 1 W Categories: Custom Parts Case / Package: 2512 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Lead Free: Lead Free

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1159538-CS12FTER160
Resistance: 160 mΩ
Power Rating: 1 W
Categories: Custom Parts
Case / Package: 2512
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1159538-CS12FTER160
Product Name Custom Parts - Custom Parts (B - D) - CS12FTER160
Unlock Full Specs
to access all available technical data