Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1123488-CS10FTETR050
Resistance: 50 mΩ
Power Rating: 1 W
Categories: Custom Parts
Case / Package: 2010
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1123488-CS10FTETR050 |
| Product Name | Custom Parts - Custom Parts (B - D) - CS10FTETR050 |