Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053042-CR12JL4680R
Mounting: SMD (SMT)
Resistance: 680 Ω
Power Rating: 1 W
Categories: Chip Resistor - Surface Mount
Case / Package: 2512
Alternative Parts (Cross-Reference): CR12JL4680RCR-12JL4-
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Resistors |
| Product Number | 1053042-CR12JL4680R |
| Product Name | Chip Resistor - Surface Mount - CR12JL4680R |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) |