Viking Technology Chip Resistor - Surface Mount - CR-62FL7--220R CR-62FL7--220R

Description
Manufacturer: Viking Tech Win Source Part Number: 876583-CR-62FL7--220 R Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 - Thick Film Package: Reel - TR Package: Wide 1206 (3216 Metric), 0612 Categories: Resistors Case / Package: 612 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 876583-CR-62FL7--220 R Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 - Thick Film Package: Reel - TR Package: Wide 1206 (3216 Metric), 0612 Categories: Resistors Case / Package: 612 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR-62FL7--220R
876583-CR-62FL7--220R
Chip Resistor - Surface Mount - CR-62FL7--220R 876583-CR-62FL7--220R
Manufacturer: Viking Tech Win Source Part Number: 876583-CR-62FL7--220 R Series: CR Operating Temperature Range: -55°C ~ 155°C Features: 220 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 - Thick Film Package: Reel - TR Package: Wide 1206 (3216 Metric), 0612 Categories: Resistors Case / Package: 612 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000

Manufacturer: Viking Tech
Win Source Part Number: 876583-CR-62FL7--220R
Series: CR
Operating Temperature Range: -55°C ~ 155°C
Features: 220 Ohms ±1% 0.75W, 3/4W Chip Resistor Wide 1206 (3216 Metric), 0612 - Thick Film
Package: Reel - TR
Package: Wide 1206 (3216 Metric), 0612
Categories: Resistors
Case / Package: 612
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 876583-CR-62FL7--220R
Product Name Chip Resistor - Surface Mount - CR-62FL7--220R
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details