Viking Technology Resistors - Chip Resistor - Surface Mount CR-10JA7--820R

Description
Win Source Part Number: 971657-CR-10JA7--820 R Category: Resistors>Chip Resistor - Surface Mount Series: CR..A Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-CR-10JA7--820RT R
Request a Quote Datasheet
Description
Win Source Part Number: 971657-CR-10JA7--820 R Category: Resistors>Chip Resistor - Surface Mount Series: CR..A Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-CR-10JA7--820RT R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
971657-CR-10JA7--820R
Resistors - Chip Resistor - Surface Mount 971657-CR-10JA7--820R
Win Source Part Number: 971657-CR-10JA7--820 R Category: Resistors>Chip Resistor - Surface Mount Series: CR..A Features: Anti-Sulfur, Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.026" (0.65mm) Standard Package: 5,000 Tolerance: ±5% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.5W, 1/2W Composition: Thick Film Number of Terminations: 2 Resistance: 820 Ohms Package / Case: 1210 (3225 Metric) Supplier Device Package: 1210 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm) Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech Other Names: 2577-CR-10JA7--820RT R

Win Source Part Number: 971657-CR-10JA7--820R
Category: Resistors>Chip Resistor - Surface Mount
Series: CR..A
Features: Anti-Sulfur, Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.026" (0.65mm)
Standard Package: 5,000
Tolerance: ±5%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.5W, 1/2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 820 Ohms
Package / Case: 1210 (3225 Metric)
Supplier Device Package: 1210
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.122" L x 0.102" W (3.10mm x 2.60mm)
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000
Mfr: Viking Tech
Other Names: 2577-CR-10JA7--820RTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 971657-CR-10JA7--820R
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 820 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details