Viking Technology Chip Resistor - Surface Mount - CR-10FA7--619R CR-10FA7--619R

Description
Manufacturer: Viking Tech Win Source Part Number: 871453-CR-10FA7--619 R Series: CR..A Operating Temperature Range: -55°C ~ 155°C Features: 619 ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Package: Reel - TR Package: 1210 (3225 Metric) Categories: Resistors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 871453-CR-10FA7--619 R Series: CR..A Operating Temperature Range: -55°C ~ 155°C Features: 619 ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Package: Reel - TR Package: 1210 (3225 Metric) Categories: Resistors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR-10FA7--619R
871453-CR-10FA7--619R
Chip Resistor - Surface Mount - CR-10FA7--619R 871453-CR-10FA7--619R
Manufacturer: Viking Tech Win Source Part Number: 871453-CR-10FA7--619 R Series: CR..A Operating Temperature Range: -55°C ~ 155°C Features: 619 ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Package: Reel - TR Package: 1210 (3225 Metric) Categories: Resistors Case / Package: 1210 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000

Manufacturer: Viking Tech
Win Source Part Number: 871453-CR-10FA7--619R
Series: CR..A
Operating Temperature Range: -55°C ~ 155°C
Features: 619 ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Package: Reel - TR
Package: 1210 (3225 Metric)
Categories: Resistors
Case / Package: 1210
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 871453-CR-10FA7--619R
Product Name Chip Resistor - Surface Mount - CR-10FA7--619R
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details