Viking Technology Chip Resistor - Surface Mount - CR-06JL7--220R CR-06JL7--220R

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129826-CR-06JL7--22 0R Termination: Solder Length: 3.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 550 µm Resistance: 220 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.55 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129826-CR-06JL7--22 0R Termination: Solder Length: 3.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 550 µm Resistance: 220 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.55 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CR-06JL7--220R - 1129826-CR-06JL7--220R - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR-06JL7--220R
1129826-CR-06JL7--220R
Chip Resistor - Surface Mount - CR-06JL7--220R 1129826-CR-06JL7--220R
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129826-CR-06JL7--22 0R Termination: Solder Length: 3.1 mm Tolerance: 5 % Temperature Coefficient: 200 ppm/°C Height: 550 µm Resistance: 220 Ω Power Rating: 250 mW Categories: Chip Resistor - Surface Mount Case / Package: 1206 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Depth: 1.55 mm Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 155 °C

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129826-CR-06JL7--220R
Termination: Solder
Length: 3.1 mm
Tolerance: 5 %
Temperature Coefficient: 200 ppm/°C
Height: 550 µm
Resistance: 220 Ω
Power Rating: 250 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 1206
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Depth: 1.55 mm
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1129826-CR-06JL7--220R
Product Name Chip Resistor - Surface Mount - CR-06JL7--220R
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58CR18J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers