VIKING TECHNOLOGY
CR-06FL7--475R -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Viking Technology
Resistors - Chip Resistor - Surface Mount
CR-06FL7--475R
Description
RES 475 OHM 1% 1/4W 1206
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 475 OHM 1% 1/4W 1206
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CR-06FL7--475R |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206 (3216 Metric)
|
|
Resistance Range
|
475 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0470 ohms
Temperature Coefficient
20 ±ppm/°C
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details