VIKING TECHNOLOGY
CR-06FL7--110R -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Viking Technology
Resistors - Chip Resistor - Surface Mount
CR-06FL7--110R
Description
RES 110 OHM 1% 1/4W 1206
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 110 OHM 1% 1/4W 1206
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CR-06FL7--110R |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
1206; 1206 (3216 Metric)
|
|
Resistance Range
|
110 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
200000 ohms
View Details
3 suppliers