Viking Technology 0 OHM 8W Resistor CR-05JL7----0R

Description
RES 0 OHM JUMPER 1/8W 0805 Product overview: CR-05JL7----0R from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-05JL7----0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 0 OHM JUMPER 1/8W 0805 Product overview: CR-05JL7----0R from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-05JL7----0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0 OHM 8W Resistor - 52-CR-05JL7----0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0 OHM 8W Resistor
52-CR-05JL7----0R
0 OHM 8W Resistor 52-CR-05JL7----0R
RES 0 OHM JUMPER 1/8W 0805 Product overview: CR-05JL7----0R from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-05JL7----0R can be used for catalog matching and distributor lookup.

RES 0 OHM JUMPER 1/8W 0805 Product overview: CR-05JL7----0R from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-05JL7----0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326111-CR-05JL7----0R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326111-CR-05JL7----0R
Resistors - Chip Resistor - Surface Mount 1326111-CR-05JL7----0R
Manufacturer: Viking Tech Win Source Part Number: 1326111-CR-05JL7---- 0R Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm) Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Tolerance: Jumper Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 0 Ohms Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0805 (2012 Metric) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 5833.40.0000 Other Part Number: 2577-CR-05JL7----0RT R RoHS Status: ROHS3 Compliant

Manufacturer: Viking Tech
Win Source Part Number: 1326111-CR-05JL7----0R
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Tolerance: Jumper
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 0 Ohms
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0805 (2012 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 5833.40.0000
Other Part Number: 2577-CR-05JL7----0RTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CR-05JL7----0R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CR-05JL7----0R
Resistors - Chip Resistor - Surface Mount CR-05JL7----0R
Resistors - Chip Resistor - Surface Mount

Resistors - Chip Resistor - Surface Mount

Supplier's Site
Chip Resistor - Surface Mount - CR-05JL7----0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CR-05JL7----0R
Chip Resistor - Surface Mount CR-05JL7----0R
RES 0 OHM JUMPER 1/8W 0805

RES 0 OHM JUMPER 1/8W 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-CR-05JL7----0R 1326111-CR-05JL7----0R CR-05JL7----0R CR-05JL7----0R
Product Name 0 OHM 8W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging 0805 (2012 Metric)
Resistance Range 0.0 ohms 0.0 ohms 0.0 ohms 0.0 ohms
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details