VIKING TECHNOLOGY
CR-02JP6--220R -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Viking Technology
Resistors - Chip Resistor - Surface Mount
CR-02JP6--220R
Description
RES 220 OHM 5% 1/8W 0402
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 220 OHM 5% 1/8W 0402
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CR-02JP6--220R |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0402; 0402 (1005 Metric)
|
|
Resistance Range
|
220 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
330 ohms
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction
Metal Foil
View Details