Viking Technology Chip Resistor - Surface Mount - CR-02FC6--25K5 CR-02FC6--25K5

Description
Manufacturer: Viking Tech Win Source Part Number: 865661-CR-02FC6--25K 5 Series: CR..A Operating Temperature Range: -55°C ~ 155°C Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Package: Reel - TR Package: 0402 (1005 Metric) Categories: Resistors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000
Request a Quote Datasheet
Description
Manufacturer: Viking Tech Win Source Part Number: 865661-CR-02FC6--25K 5 Series: CR..A Operating Temperature Range: -55°C ~ 155°C Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Package: Reel - TR Package: 0402 (1005 Metric) Categories: Resistors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR-02FC6--25K5
865661-CR-02FC6--25K5
Chip Resistor - Surface Mount - CR-02FC6--25K5 865661-CR-02FC6--25K5
Manufacturer: Viking Tech Win Source Part Number: 865661-CR-02FC6--25K 5 Series: CR..A Operating Temperature Range: -55°C ~ 155°C Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film Package: Reel - TR Package: 0402 (1005 Metric) Categories: Resistors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000

Manufacturer: Viking Tech
Win Source Part Number: 865661-CR-02FC6--25K5
Series: CR..A
Operating Temperature Range: -55°C ~ 155°C
Features: 25.5 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film
Package: Reel - TR
Package: 0402 (1005 Metric)
Categories: Resistors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 865661-CR-02FC6--25K5
Product Name Chip Resistor - Surface Mount - CR-02FC6--25K5
Technology / Construction MetalFilm; Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details