Viking Technology Resistor CR-01FL6---4K7

Description
Cr 0201 1% 4K7 Product overview: CR-01FL6---4K7 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-01FL6---4K7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Cr 0201 1% 4K7 Product overview: CR-01FL6---4K7 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-01FL6---4K7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cr 0201 1% 4K7 Product overview: CR-01FL6---4K7 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-01FL6---4K7 can be used for catalog matching and distributor lookup.

Cr 0201 1% 4K7 Product overview: CR-01FL6---4K7 from Viking Tech is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CR-01FL6---4K7 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - CR-01FL6---4K7 - 1053028-CR-01FL6---4K7 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CR-01FL6---4K7
1053028-CR-01FL6---4K7
Chip Resistor - Surface Mount - CR-01FL6---4K7 1053028-CR-01FL6---4K7
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053028-CR-01FL6---4 K7 Mounting: SMD (SMT) Resistance: 4.7 kΩ Power Rating: 50 mW Categories: Chip Resistor - Surface Mount Case / Package: 0201 Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Lead Free: Yes

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053028-CR-01FL6---4K7
Mounting: SMD (SMT)
Resistance: 4.7 kΩ
Power Rating: 50 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0201
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Lead Free: Yes

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-CR-01FL6---4K7 1053028-CR-01FL6---4K7
Product Name Resistor Chip Resistor - Surface Mount - CR-01FL6---4K7
Resistance Range 4700 ohms 4700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through-Hole Resistors - 1-1623713-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details