Viking Technology Through Hole Resistors - CFR0932JA-T2702 CFR0932JA-T2702

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152241-CFR0932JA-T2 702 Termination: Axial Length: 9 mm Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Resistance: 27 kΩ Power Rating: 1 W Diameter: 3.2 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Diameter: 780 µm Max Operating Temperature: 155 °C
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152241-CFR0932JA-T2 702 Termination: Axial Length: 9 mm Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Resistance: 27 kΩ Power Rating: 1 W Diameter: 3.2 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Diameter: 780 µm Max Operating Temperature: 155 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CFR0932JA-T2702 - 1152241-CFR0932JA-T2702 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CFR0932JA-T2702
1152241-CFR0932JA-T2702
Through Hole Resistors - CFR0932JA-T2702 1152241-CFR0932JA-T2702
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1152241-CFR0932JA-T2 702 Termination: Axial Length: 9 mm Tolerance: 5 % Temperature Coefficient: 350 ppm/°C Resistance: 27 kΩ Power Rating: 1 W Diameter: 3.2 mm Categories: Through Hole Resistors Case / Package: Axial Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Lead Diameter: 780 µm Max Operating Temperature: 155 °C

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1152241-CFR0932JA-T2702
Termination: Axial
Length: 9 mm
Tolerance: 5 %
Temperature Coefficient: 350 ppm/°C
Resistance: 27 kΩ
Power Rating: 1 W
Diameter: 3.2 mm
Categories: Through Hole Resistors
Case / Package: Axial
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Diameter: 780 µm
Max Operating Temperature: 155 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1152241-CFR0932JA-T2702
Product Name Through Hole Resistors - CFR0932JA-T2702
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers