Viking Technology Filters - Ferrite Beads and Chips CB03YTYH151

Description
Win Source Part Number: 1350820-CB03YTYH151 Category: Filters - Ferrite Beads and Chips Series: CB Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 1 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech DC Resistance (DCR) (Max): 85mOhm
Request a Quote Datasheet
Description
Win Source Part Number: 1350820-CB03YTYH151 Category: Filters - Ferrite Beads and Chips Series: CB Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 1 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech DC Resistance (DCR) (Max): 85mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filters - Ferrite Beads and Chips - 1350820-CB03YTYH151 - Win Source Electronics
Laguna Hills, CA, United States
Filters - Ferrite Beads and Chips
1350820-CB03YTYH151
Filters - Ferrite Beads and Chips 1350820-CB03YTYH151
Win Source Part Number: 1350820-CB03YTYH151 Category: Filters - Ferrite Beads and Chips Series: CB Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Current Rating (Max): 2A Standard Package: 1 Filter Type: Power Line Height (Max): 0.037" (0.95mm) Number of Lines: 1 Impedance @ Frequency: 150 Ohms @ 100 MHz Mounting Type: Surface Mount Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH info available upon request HTSUS: 8533.40.0000 Mfr: Viking Tech DC Resistance (DCR) (Max): 85mOhm

Win Source Part Number: 1350820-CB03YTYH151
Category: Filters - Ferrite Beads and Chips
Series: CB
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Current Rating (Max): 2A
Standard Package: 1
Filter Type: Power Line
Height (Max): 0.037" (0.95mm)
Number of Lines: 1
Impedance @ Frequency: 150 Ohms @ 100 MHz
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH info available upon request
HTSUS: 8533.40.0000
Mfr: Viking Tech
DC Resistance (DCR) (Max): 85mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Chip Inductors
Product Number 1350820-CB03YTYH151
Product Name Filters - Ferrite Beads and Chips
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0033 microH
View Details
2 suppliers
Surface Mount Inductors - 2567707P - RS Components, Ltd.
Specs
Inductance Range 0.0560 microH
DCR 1.2 ohms
Rated DC Current 200 milliamps
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-0N6 0201DS-0N6XKEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
SMD RF Inductor - 203-24 - West Coast Magnetics
West Coast Magnetics
Specs
Application RF Choke
Inductance Range 3.3 microH
Inductance Tolerance 5 (+/- %)
View Details