Viking Technology 62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS ARG02DTC3000

Description
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS
Description
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS - 858-ARG02DTC3000 - Utmel Electronic Limited
Hong Kong, China
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS
858-ARG02DTC3000
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS 858-ARG02DTC3000
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 858-ARG02DTC3000
Product Name 62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 300Ω 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details