Viking Technology 62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS ARG02DTC0200

Description
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS
Description
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS

Suppliers

Company
Product
Description
Supplier Links
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS - 858-ARG02DTC0200 - Utmel Electronic Limited
Hong Kong, China
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS
858-ARG02DTC0200
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS 858-ARG02DTC0200
62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site

Technical Specifications

  Utmel Electronic Limited
Product Category Resistors
Product Number 858-ARG02DTC0200
Product Name 62.5mW Thin Film Resistor 50V ±0.5% ±25ppm/℃ -55℃~+155℃ 20Ω 0402 Chip Resistor - Surface Mount ROHS
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details