250mW ±25ppm/℃ ±0.1% 27kΩ 1206 Chip Resistor - Surface Mount ROHS
RES 27K OHM 0.1% 1/4W 1206
| Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 858-AR06BTCV2702 | AR06BTCV2702 |
| Product Name | 250mW ±25ppm/℃ ±0.1% 27kΩ 1206 Chip Resistor - Surface Mount ROHS | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thin Film (Chip) | |
| Resistance Range | 27000 ohms |