RES 2.4K OHM 0.1% 1/4W 1206
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | AR06BTCV2401 |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 1206; 1206 (3216 Metric) |
| Resistance Range | 2400 ohms |