Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129677-AR06BTCV1200
Temperature Coefficient: 25 ppm/°C
Resistance: 120 Ω
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1129677-AR06BTCV1200 |
| Product Name | Custom Parts - Custom Parts (0 - A) - AR06BTCV1200 |