Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045915-AR06BTBV4R99
Mounting: SMD (SMT)
Resistance: 4.99 Ω
Power Rating: 250 mW
Categories: OEM Parts(A-B)
Case / Package: 1206
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045915-AR06BTBV4R99 |
| Product Name | OEM Parts - OEM Parts (A - B) - AR06BTBV4R99 |