RES 62K OHM 0.1% 1/8W 0805
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | AR05BTCW6202 |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) |
| Mounting / Packaging | 0805; 0805 (2012 Metric) |
| Resistance Range | 62000 ohms |