Viking Technology Chip Resistor - Surface Mount - AR05BTC1804 AR05BTC1804

Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045909-AR05BTC1804 Mounting: SMD (SMT) Resistance: 1.8 MΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-6ENF1804V; CPF0805B1M8E1; RC0805FR-071M8L; CRCW08051M80FKEA; ERJ-6GEYJ185V; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045909-AR05BTC1804 Mounting: SMD (SMT) Resistance: 1.8 MΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-6ENF1804V; CPF0805B1M8E1; RC0805FR-071M8L; CRCW08051M80FKEA; ERJ-6GEYJ185V; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - AR05BTC1804 - 1045909-AR05BTC1804 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - AR05BTC1804
1045909-AR05BTC1804
Chip Resistor - Surface Mount - AR05BTC1804 1045909-AR05BTC1804
Manufacturer: Viking Tech Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1045909-AR05BTC1804 Mounting: SMD (SMT) Resistance: 1.8 MΩ Power Rating: 62.5 mW Categories: Chip Resistor - Surface Mount Case / Package: 0805 Alternative Parts (Cross-Reference): ERJ-6ENF1804V; CPF0805B1M8E1; RC0805FR-071M8L; CRCW08051M80FKEA; ERJ-6GEYJ185V; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Lead Free: Yes RoHS: Non-Compliant

Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045909-AR05BTC1804
Mounting: SMD (SMT)
Resistance: 1.8 MΩ
Power Rating: 62.5 mW
Categories: Chip Resistor - Surface Mount
Case / Package: 0805
Alternative Parts (Cross-Reference): ERJ-6ENF1804V; CPF0805B1M8E1; RC0805FR-071M8L; CRCW08051M80FKEA; ERJ-6GEYJ185V;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1045909-AR05BTC1804
Product Name Chip Resistor - Surface Mount - AR05BTC1804
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details