Manufacturer: Viking Tech
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1045907-AR05BTBW0110
Mounting: SMD (SMT)
Resistance: 11 Ω
Power Rating: 125 mW
Categories: OEM Parts(A-B)
Case / Package: 0805
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1045907-AR05BTBW0110 |
| Product Name | OEM Parts - OEM Parts (A - B) - AR05BTBW0110 |